Vishay Intertechnology, Inc. Metal Oxide Resistors 30Mohms 1% 100ppm 1/2Watt Max. RNX02530M0FKLB

Description
Metal Oxide Resistors 30Mohms 1% 100ppm 1/2Watt Max.
Request a Quote Datasheet
Description
Metal Oxide Resistors 30Mohms 1% 100ppm 1/2Watt Max.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors 30Mohms 1% 100ppm 1/2Watt Max. - RNX02530M0FKLB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 30Mohms 1% 100ppm 1/2Watt Max.
RNX02530M0FKLB
Metal Oxide Resistors 30Mohms 1% 100ppm 1/2Watt Max. RNX02530M0FKLB
Metal Oxide Resistors 30Mohms 1% 100ppm 1/2Watt Max.

Metal Oxide Resistors 30Mohms 1% 100ppm 1/2Watt Max.

Supplier's Site
Through Hole Resistors - RNX02530M0FKLB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX02530M0FKLB-ND
Through Hole Resistors RNX02530M0FKLB-ND
30 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

30 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNX02530M0FKLB RNX02530M0FKLB-ND
Product Name Metal Oxide Resistors 30Mohms 1% 100ppm 1/2Watt Max. Through Hole Resistors
Technology / Construction MetalOxide MetalOxide
Resistance Range 3.00E7 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1623525-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details