Vishay Intertechnology, Inc. RES 24.9M OHM 1% 100 PPM 1W RNX03824M9FKEE

Description
RES 24.9Mohm 1% 100 PPM 1W
Request a Quote
Description
RES 24.9Mohm 1% 100 PPM 1W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 24.9M OHM 1% 100 PPM 1W - RNX03824M9FKEE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9M OHM 1% 100 PPM 1W
RNX03824M9FKEE
RES 24.9M OHM 1% 100 PPM 1W RNX03824M9FKEE
RES 24.9Mohm 1% 100 PPM 1W

RES 24.9Mohm 1% 100 PPM 1W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RNX03824M9FKEE
Product Name RES 24.9M OHM 1% 100 PPM 1W
Resistance Range 2.49E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details