Vishay Precision Group Res Metal Oxide 1G Ohm 1% 1W ¦200ppm/¦C AXL Thru-Hole RNX0381G00FNLB

Description
Res Metal Oxide 1G Ohm 1% 1W ¦200ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Oxide 1G Ohm 1% 1W ¦200ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide 1G Ohm 1% 1W ¦200ppm/¦C AXL Thru-Hole - RNX0381G00FNLB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide 1G Ohm 1% 1W ¦200ppm/¦C AXL Thru-Hole
RNX0381G00FNLB
Res Metal Oxide 1G Ohm 1% 1W ¦200ppm/¦C AXL Thru-Hole RNX0381G00FNLB
Res Metal Oxide 1G Ohm 1% 1W ¦200ppm/¦C AXL Thru-Hole

Res Metal Oxide 1G Ohm 1% 1W ¦200ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RNX0381G00FNLB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX0381G00FNLB-ND
Through Hole Resistors RNX0381G00FNLB-ND
1 GOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

1 GOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet
Resistor Metal Oxide, 1Gohm, 1W, ±1%; Resistance Vishay - 90B9182 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Metal Oxide, 1Gohm, 1W, ±1%; Resistance Vishay
90B9182
Resistor Metal Oxide, 1Gohm, 1W, ±1%; Resistance Vishay 90B9182
RESISTOR METAL OXIDE, 1GOHM, 1W, ±1%; Resistance:1Gohm; Product Range:RNX Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.5kV; Resistor Technology:Metal Oxide RoHS Compliant: No

RESISTOR METAL OXIDE, 1GOHM, 1W, ±1%; Resistance:1Gohm; Product Range:RNX Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.5kV; Resistor Technology:Metal Oxide RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNX0381G00FNLB RNX0381G00FNLB-ND 90B9182
Product Name Res Metal Oxide 1G Ohm 1% 1W ¦200ppm/¦C AXL Thru-Hole Through Hole Resistors Resistor Metal Oxide, 1Gohm, 1W, ±1%; Resistance Vishay
Technology / Construction MetalOxide MetalOxide MetalOxide
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details