Vishay Intertechnology, Inc. Through Hole Resistors RNX038300MFNLB

Description
300 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet
Description
300 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNX038300MFNLB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX038300MFNLB-ND
Through Hole Resistors RNX038300MFNLB-ND
300 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

300 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet
Res Metal Oxide 300M Ohm 1% 1W ¦200ppm/¦C AXL Thru-Hole - RNX038300MFNLB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide 300M Ohm 1% 1W ¦200ppm/¦C AXL Thru-Hole
RNX038300MFNLB
Res Metal Oxide 300M Ohm 1% 1W ¦200ppm/¦C AXL Thru-Hole RNX038300MFNLB
Res Metal Oxide 300M Ohm 1% 1W ¦200ppm/¦C AXL Thru-Hole

Res Metal Oxide 300M Ohm 1% 1W ¦200ppm/¦C AXL Thru-Hole

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNX038300MFNLB-ND RNX038300MFNLB
Product Name Through Hole Resistors Res Metal Oxide 300M Ohm 1% 1W ¦200ppm/¦C AXL Thru-Hole
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details