Vishay Intertechnology, Inc. Metal Oxide Resistors 100Mohms 1% 100ppm 1/2Watt Max. RNX025100MFKRE

Description
Metal Oxide Resistors 100Mohms 1% 100ppm 1/2Watt Max.
Request a Quote Datasheet
Description
Metal Oxide Resistors 100Mohms 1% 100ppm 1/2Watt Max.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors 100Mohms 1% 100ppm 1/2Watt Max. - RNX025100MFKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 100Mohms 1% 100ppm 1/2Watt Max.
RNX025100MFKRE
Metal Oxide Resistors 100Mohms 1% 100ppm 1/2Watt Max. RNX025100MFKRE
Metal Oxide Resistors 100Mohms 1% 100ppm 1/2Watt Max.

Metal Oxide Resistors 100Mohms 1% 100ppm 1/2Watt Max.

Supplier's Site
Through Hole Resistors - RNX025100MFKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX025100MFKRE-ND
Through Hole Resistors RNX025100MFKRE-ND
100 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

100 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNX025100MFKRE RNX025100MFKRE-ND
Product Name Metal Oxide Resistors 100Mohms 1% 100ppm 1/2Watt Max. Through Hole Resistors
Technology / Construction MetalOxide MetalOxide
Resistance Range 1.00E8 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers