499 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film
RES 499Kohm 1% 100 PPM 1W
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNX499KBTR-ND | RNX038499KFKEE |
| Product Name | Through Hole Resistors | RES 499K OHM 1% 100 PPM 1W |
| Configuration | Single Resistor | |
| Category / Application | General Use; High Voltage Resistor | |
| Technology / Construction | MetalOxide | |
| Mounting / Packaging | Axial Leads; Axial | |
| Tolerance | 1 +/- % | 1 +/- % |