Vishay Intertechnology, Inc. Through Hole Resistors RNX038200MFKEL

Description
200 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet
Description
200 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNX038200MFKEL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX038200MFKEL-ND
Through Hole Resistors RNX038200MFKEL-ND
200 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

200 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet
Metal Oxide Resistors 200Mohms 1% 100ppm 1Watt Max. - RNX038200MFKEL - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 200Mohms 1% 100ppm 1Watt Max.
RNX038200MFKEL
Metal Oxide Resistors 200Mohms 1% 100ppm 1Watt Max. RNX038200MFKEL
Metal Oxide Resistors 200Mohms 1% 100ppm 1Watt Max.

Metal Oxide Resistors 200Mohms 1% 100ppm 1Watt Max.

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNX038200MFKEL-ND RNX038200MFKEL
Product Name Through Hole Resistors Metal Oxide Resistors 200Mohms 1% 100ppm 1Watt Max.
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers