Vishay Precision Group Through Hole Resistors RNX038100MFKEL

Description
100 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet
Description
100 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNX038100MFKEL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX038100MFKEL-ND
Through Hole Resistors RNX038100MFKEL-ND
100 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

100 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet
Metal Oxide Resistors 100Mohms 1% 100ppm 1 Watt Max. - RNX038100MFKEL - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 100Mohms 1% 100ppm 1 Watt Max.
RNX038100MFKEL
Metal Oxide Resistors 100Mohms 1% 100ppm 1 Watt Max. RNX038100MFKEL
Metal Oxide Resistors 100Mohms 1% 100ppm 1 Watt Max.

Metal Oxide Resistors 100Mohms 1% 100ppm 1 Watt Max.

Supplier's Site
Resistor, Metal Oxide, 0.1Gohm, 1W, 1%; Resistance Vishay - 41K9186 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Oxide, 0.1Gohm, 1W, 1%; Resistance Vishay
41K9186
Resistor, Metal Oxide, 0.1Gohm, 1W, 1%; Resistance Vishay 41K9186
RESISTOR, METAL OXIDE, 0.1GOHM, 1W, 1%; Resistance:0.1Gohm; Product Range:RNX Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.5kV; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RESISTOR, METAL OXIDE, 0.1GOHM, 1W, 1%; Resistance:0.1Gohm; Product Range:RNX Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.5kV; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site
Resistor;Metal Oxide;Res 100 Megohms;Pwr-Rtg 0.72 W;Tol 1%;Axial - 70201686 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Oxide;Res 100 Megohms;Pwr-Rtg 0.72 W;Tol 1%;Axial
70201686
Resistor;Metal Oxide;Res 100 Megohms;Pwr-Rtg 0.72 W;Tol 1%;Axial 70201686
Low TC: ±200 ppm/°C Standard. ±100 ppm/°C, ±50 ppm/°C Available ±1% Standard to 1 Gig Ohm; ±5% Above 1 Gig Ohm. ±0.5% Available in ±50 ppm/°C Only. Special Tolerance and/or Temperature Coefficient Matching Available For Oil Bath or Open Air Operation Matched Sets Available Special Testing Available Upon Request

  • Low TC: ±200 ppm/°C Standard. ±100 ppm/°C, ±50 ppm/°C Available
  • ±1% Standard to 1 Gig Ohm; ±5% Above 1 Gig Ohm. ±0.5% Available in ±50 ppm/°C Only. Special Tolerance and/or Temperature Coefficient Matching Available
  • For Oil Bath or Open Air Operation
  • Matched Sets Available
  • Special Testing Available Upon Request
Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RNX038100MFKEL-ND RNX038100MFKEL 41K9186 70201686
Product Name Through Hole Resistors Metal Oxide Resistors 100Mohms 1% 100ppm 1 Watt Max. Resistor, Metal Oxide, 0.1Gohm, 1W, 1%; Resistance Vishay Resistor;Metal Oxide;Res 100 Megohms;Pwr-Rtg 0.72 W;Tol 1%;Axial
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor General Use
Technology / Construction MetalOxide MetalOxide MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.7 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details