Vishay Intertechnology, Inc. Metal Oxide Resistors 400Mohms 1% 200ppm 1Watt Max. RNX038400MFNLB

Description
Metal Oxide Resistors 400Mohms 1% 200ppm 1Watt Max.
Request a Quote Datasheet
Description
Metal Oxide Resistors 400Mohms 1% 200ppm 1Watt Max.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors 400Mohms 1% 200ppm 1Watt Max. - RNX038400MFNLB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 400Mohms 1% 200ppm 1Watt Max.
RNX038400MFNLB
Metal Oxide Resistors 400Mohms 1% 200ppm 1Watt Max. RNX038400MFNLB
Metal Oxide Resistors 400Mohms 1% 200ppm 1Watt Max.

Metal Oxide Resistors 400Mohms 1% 200ppm 1Watt Max.

Supplier's Site
Through Hole Resistors - RNX038400MFNLB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX038400MFNLB-ND
Through Hole Resistors RNX038400MFNLB-ND
400 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

400 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNX038400MFNLB RNX038400MFNLB-ND
Product Name Metal Oxide Resistors 400Mohms 1% 200ppm 1Watt Max. Through Hole Resistors
Technology / Construction MetalOxide MetalOxide
Resistance Range 4.00E8 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 4756763 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details