Vishay Intertechnology, Inc. RES 1.00M OHM 1% 100 PPM 2W RNX0751M00FKEE

Description
RES 1.00Mohm 1% 100 PPM 2W
Request a Quote Datasheet
Description
RES 1.00Mohm 1% 100 PPM 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.00M OHM 1% 100 PPM 2W - RNX0751M00FKEE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00M OHM 1% 100 PPM 2W
RNX0751M00FKEE
RES 1.00M OHM 1% 100 PPM 2W RNX0751M00FKEE
RES 1.00Mohm 1% 100 PPM 2W

RES 1.00Mohm 1% 100 PPM 2W

Supplier's Site
Through Hole Resistors - RNX1.00MHTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX1.00MHTR-ND
Through Hole Resistors RNX1.00MHTR-ND
1 MOhms ±1% 2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

1 MOhms ±1% 2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNX0751M00FKEE RNX1.00MHTR-ND
Product Name RES 1.00M OHM 1% 100 PPM 2W Through Hole Resistors
Resistance Range 1.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details