Vishay Intertechnology, Inc. Metal Oxide Resistors 20Mohms 1% 100ppm 1.2Watts Max. RNX05020M0FKLB

Description
Metal Oxide Resistors 20Mohms 1% 100ppm 1.2Watts Max.
Request a Quote Datasheet
Description
Metal Oxide Resistors 20Mohms 1% 100ppm 1.2Watts Max.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors 20Mohms 1% 100ppm 1.2Watts Max. - RNX05020M0FKLB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 20Mohms 1% 100ppm 1.2Watts Max.
RNX05020M0FKLB
Metal Oxide Resistors 20Mohms 1% 100ppm 1.2Watts Max. RNX05020M0FKLB
Metal Oxide Resistors 20Mohms 1% 100ppm 1.2Watts Max.

Metal Oxide Resistors 20Mohms 1% 100ppm 1.2Watts Max.

Supplier's Site
Through Hole Resistors - RNX05020M0FKLB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX05020M0FKLB-ND
Through Hole Resistors RNX05020M0FKLB-ND
20 MOhms ±1% 1.2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

20 MOhms ±1% 1.2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNX05020M0FKLB RNX05020M0FKLB-ND
Product Name Metal Oxide Resistors 20Mohms 1% 100ppm 1.2Watts Max. Through Hole Resistors
Technology / Construction MetalOxide MetalOxide
Resistance Range 2.00E7 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1.2 watts 1.2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R395JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details