Vishay Intertechnology, Inc. Res Metal Oxide 100M Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole RNX038100MFKLB

Description
Res Metal Oxide 100M Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Oxide 100M Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide 100M Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole - RNX038100MFKLB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide 100M Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole
RNX038100MFKLB
Res Metal Oxide 100M Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole RNX038100MFKLB
Res Metal Oxide 100M Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole

Res Metal Oxide 100M Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RNX038100MFKLB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX038100MFKLB-ND
Through Hole Resistors RNX038100MFKLB-ND
100 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

100 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNX038100MFKLB RNX038100MFKLB-ND
Product Name Res Metal Oxide 100M Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614975-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 158000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details