Vishay Precision Group Res Metal Oxide 1G Ohm 1% 1.2W ¦200ppm/¦C AXL Thru-Hole RNX0501G00FNLB

Description
Res Metal Oxide 1G Ohm 1% 1.2W ¦200ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Oxide 1G Ohm 1% 1.2W ¦200ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide 1G Ohm 1% 1.2W ¦200ppm/¦C AXL Thru-Hole - RNX0501G00FNLB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide 1G Ohm 1% 1.2W ¦200ppm/¦C AXL Thru-Hole
RNX0501G00FNLB
Res Metal Oxide 1G Ohm 1% 1.2W ¦200ppm/¦C AXL Thru-Hole RNX0501G00FNLB
Res Metal Oxide 1G Ohm 1% 1.2W ¦200ppm/¦C AXL Thru-Hole

Res Metal Oxide 1G Ohm 1% 1.2W ¦200ppm/¦C AXL Thru-Hole

Supplier's Site
Resistor, Metal Oxide, 1Gohm, 1.2W, 1%; Resistance Vishay - 19C8047 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Oxide, 1Gohm, 1.2W, 1%; Resistance Vishay
19C8047
Resistor, Metal Oxide, 1Gohm, 1.2W, 1%; Resistance Vishay 19C8047
RESISTOR, METAL OXIDE, 1GOHM, 1.2W, 1%; Resistance:1Gohm; Product Range:RNX Series; Power Rating:1.2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:2kV; Resistor Technology:Metal Oxide RoHS Compliant: No

RESISTOR, METAL OXIDE, 1GOHM, 1.2W, 1%; Resistance:1Gohm; Product Range:RNX Series; Power Rating:1.2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:2kV; Resistor Technology:Metal Oxide RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RNX0501G00FNLB 19C8047
Product Name Res Metal Oxide 1G Ohm 1% 1.2W ¦200ppm/¦C AXL Thru-Hole Resistor, Metal Oxide, 1Gohm, 1.2W, 1%; Resistance Vishay
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C
Power Rating 1.2 watts 1.2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers