Vishay Intertechnology, Inc. Through Hole Resistors RNX0381M00FKLB

Description
1 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet
Description
1 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNX0381M00FKLB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX0381M00FKLB-ND
Through Hole Resistors RNX0381M00FKLB-ND
1 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

1 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet
Res Metal Oxide 1M Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole - RNX0381M00FKLB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide 1M Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole
RNX0381M00FKLB
Res Metal Oxide 1M Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole RNX0381M00FKLB
Res Metal Oxide 1M Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole

Res Metal Oxide 1M Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNX0381M00FKLB-ND RNX0381M00FKLB
Product Name Through Hole Resistors Res Metal Oxide 1M Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers