Vishay Intertechnology, Inc. Metal Oxide Resistors 5.49Mohms 1% 100ppm 1/2Watt Max. RNX0255M49FKLB

Description
Metal Oxide Resistors 5.49Mohms 1% 100ppm 1/2Watt Max.
Request a Quote
Description
Metal Oxide Resistors 5.49Mohms 1% 100ppm 1/2Watt Max.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors 5.49Mohms 1% 100ppm 1/2Watt Max. - RNX0255M49FKLB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 5.49Mohms 1% 100ppm 1/2Watt Max.
RNX0255M49FKLB
Metal Oxide Resistors 5.49Mohms 1% 100ppm 1/2Watt Max. RNX0255M49FKLB
Metal Oxide Resistors 5.49Mohms 1% 100ppm 1/2Watt Max.

Metal Oxide Resistors 5.49Mohms 1% 100ppm 1/2Watt Max.

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RNX0255M49FKLB
Product Name Metal Oxide Resistors 5.49Mohms 1% 100ppm 1/2Watt Max.
Technology / Construction MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers