Vishay Intertechnology, Inc. Through Hole Resistors RNX0754M02FKEL

Description
4.02 MOhms ±1% 2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet
Description
4.02 MOhms ±1% 2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNX0754M02FKEL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX0754M02FKEL-ND
Through Hole Resistors RNX0754M02FKEL-ND
4.02 MOhms ±1% 2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

4.02 MOhms ±1% 2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet
METAL OXIDE,1.44W,4.02M,1%,100PPM,BULK,RoHS Compliant - RNX0754M02FKEL - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL OXIDE,1.44W,4.02M,1%,100PPM,BULK,RoHS Compliant
RNX0754M02FKEL
METAL OXIDE,1.44W,4.02M,1%,100PPM,BULK,RoHS Compliant RNX0754M02FKEL
METAL OXIDE,1.44W,4.02M,1% ,100PPM,BULK,RoHS Compliant

METAL OXIDE,1.44W,4.02M,1%,100PPM,BULK,RoHS Compliant

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNX0754M02FKEL-ND RNX0754M02FKEL
Product Name Through Hole Resistors METAL OXIDE,1.44W,4.02M,1%,100PPM,BULK,RoHS Compliant
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614894-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
2 suppliers