Vishay Intertechnology, Inc. Metal Oxide Resistors 100Kohms 1% 100ppm 1.2Watts Max. RNX050100KFKLB

Description
Metal Oxide Resistors 100Kohms 1% 100ppm 1.2Watts Max.
Request a Quote Datasheet
Description
Metal Oxide Resistors 100Kohms 1% 100ppm 1.2Watts Max.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors 100Kohms 1% 100ppm 1.2Watts Max. - RNX050100KFKLB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 100Kohms 1% 100ppm 1.2Watts Max.
RNX050100KFKLB
Metal Oxide Resistors 100Kohms 1% 100ppm 1.2Watts Max. RNX050100KFKLB
Metal Oxide Resistors 100Kohms 1% 100ppm 1.2Watts Max.

Metal Oxide Resistors 100Kohms 1% 100ppm 1.2Watts Max.

Supplier's Site
Through Hole Resistors - RNX050100KFKLB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX050100KFKLB-ND
Through Hole Resistors RNX050100KFKLB-ND
100 kOhms ±1% 1.2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

100 kOhms ±1% 1.2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNX050100KFKLB RNX050100KFKLB-ND
Product Name Metal Oxide Resistors 100Kohms 1% 100ppm 1.2Watts Max. Through Hole Resistors
Technology / Construction MetalOxide MetalOxide
Resistance Range 100000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1.2 watts 1.2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details