ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
900
950
1000
1050
1100
1150
1190
1200
1210
1220
1230
1240
1242
1243
1244
1245
1246
1247
1248
1249
1250
1251
1252
1253
1254
1260
1270
1280
1290
1300
1310
1350
1400
1450
1500
1550
1578
| Product Name | Notes |
|---|---|
| Res Metal Film 1.82K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.87K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.8K Ohm 0.5% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.96K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.2K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.7K Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.7K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180K Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180K Ohm 0.5% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 182 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 182K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 187K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18K Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18K Ohm 0.5% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 19.1K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 19.6K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 191 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 191K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 196 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 196K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.05K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.15K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.21K Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.21K Ohm 0.5% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.21K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.26K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.32K Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.32K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.37K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.43K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.49K Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.49K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.4K Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.4K Ohm 0.5% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.55K Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.55K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.61K Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.61K Ohm 0.5% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.61K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.67K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.74K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.87K Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.87K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.8K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.94K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 20.5K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 200 Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 200 Ohm 0.5% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 200 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 200K Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 200K Ohm 0.5% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 200K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 203K Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 205K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 20K Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 20K Ohm 0.5% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 20K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 21.5K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 210 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 210K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 215 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 215K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 22.1K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 22.6K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 221 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 221K Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 221K Ohm 0.5% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 221K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 226 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 226K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 23.2K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 23.7K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 232K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 237 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 237K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 24.3K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 24.6K Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 24.9K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 240 Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 240 Ohm 0.5% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 240K Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 240K Ohm 0.5% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 243 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 249 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 249K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 24K Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 24K Ohm 0.5% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 25.5K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 252K Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 26.1K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 26.7K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 261 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 261K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 267 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 267K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 27.4K Ohm 0.5% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 27.4K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 274 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 274K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28.7K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 287 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 287K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 294K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2K Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2K Ohm 0.5% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.01K Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.01K Ohm 0.5% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.01K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.09K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.16K Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.16K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.24K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.32K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.48K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.4K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.57K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.65K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.74K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.83K Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.83K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.92K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 30.1K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 301 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 301K Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 301K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 305K Ohm 0.5% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 309K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 31.6K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 316 Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 316 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 316K Ohm 0.5% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 316K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 32.4K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 320K Ohm 0.5% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 324 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 324K Ohm 0.5% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 328K Ohm 0.5% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 33.2K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 332 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 332K Ohm 0.5% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 332K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 336K Ohm 0.5% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 34.8K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 340 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 340K Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 348K Ohm 0.5% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 348K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 34K Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 35.7K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 36.5K Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 36.5K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 361 Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 365 Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 365K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 37.4K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 374 Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 374K Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 374K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 379 Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 379K Ohm 0.5% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 38.3K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 383 Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 383 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 383K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 39.2K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 392 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.02K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.12K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.22K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.32K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.42K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.48K Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.53K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.64K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.75K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.7K Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.7K Ohm 0.5% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.87K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.99K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 40.2K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 402 Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 402 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 402K Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 402K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 407 Ohm 0.5% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 412 Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 412 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 42.2K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 422 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 422K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 43.2K Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 43.2K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 432 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 432K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 437 Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 44.2K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 442 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 442K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 45.3K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 453K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 46.4K Ohm 0.5% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 46.4K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 464 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 464K Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 464K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47.5K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 470 Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 470 Ohm 0.5% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 470K Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 470K Ohm 0.5% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 475 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 475K Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 475K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47K Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47K Ohm 0.5% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 48.7K Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 48.7K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 487 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 487K Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 49.9 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 49.9K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 499 Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 499 Ohm 0.5% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 499 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 499K Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 499K Ohm 0.5% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 499K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.11K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.23K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.36K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.49K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.56K Ohm 0.5% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.62K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 51.1 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 51.1K Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 51.1K Ohm 0.5% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 51.1K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 511 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 511K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 52.3K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 523 Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 523 Ohm 0.5% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 523 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 523K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 53.6K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 536 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 536K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 54.9 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 549 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 56.2K Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 562 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag |
| << Prev | Next >> |