RES 100Mohm 1% 100 PPM 1W
100 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNX038100MFKEE | RNX100MBTR-ND |
| Product Name | RES 100M OHM 1% 100 PPM 1W | Through Hole Resistors |
| Resistance Range | 1.00E8 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 1 watts | 1 watts |
| Configuration | Single Resistor | |
| Category / Application | General Use; High Voltage Resistor |