Vishay Precision Group Metal Oxide Resistors 60Mohmns 1% 750watts 100ppm RNX02560M0FKLB

Description
Metal Oxide Resistors 60Mohmns 1% 750watts 100ppm
Request a Quote Datasheet
Description
Metal Oxide Resistors 60Mohmns 1% 750watts 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors 60Mohmns 1% 750watts 100ppm - RNX02560M0FKLB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 60Mohmns 1% 750watts 100ppm
RNX02560M0FKLB
Metal Oxide Resistors 60Mohmns 1% 750watts 100ppm RNX02560M0FKLB
Metal Oxide Resistors 60Mohmns 1% 750watts 100ppm

Metal Oxide Resistors 60Mohmns 1% 750watts 100ppm

Supplier's Site
Through Hole Resistors - RNX02560M0FKLB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX02560M0FKLB-ND
Through Hole Resistors RNX02560M0FKLB-ND
60 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

60 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet
Metal Film Resistor, 60M Ohm, 500Mw, 1%; Resistance Vishay - 54C4699 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 60M Ohm, 500Mw, 1%; Resistance Vishay
54C4699
Metal Film Resistor, 60M Ohm, 500Mw, 1%; Resistance Vishay 54C4699
METAL FILM RESISTOR, 60M OHM, 500mW, 1%; Resistance:60Mohm; Product Range:RNX Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Cermet RoHS Compliant: No

METAL FILM RESISTOR, 60M OHM, 500mW, 1%; Resistance:60Mohm; Product Range:RNX Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Cermet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNX02560M0FKLB RNX02560M0FKLB-ND 54C4699
Product Name Metal Oxide Resistors 60Mohmns 1% 750watts 100ppm Through Hole Resistors Metal Film Resistor, 60M Ohm, 500Mw, 1%; Resistance Vishay
Technology / Construction MetalOxide MetalOxide MetalFilm
Resistance Range 6.00E7 ohms 6.00E7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756892 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers