Vishay Precision Group Metal Oxide Resistors 100Mohms 1% 100ppm 1Watt max. RNX038100MFKRB

Description
Metal Oxide Resistors 100Mohms 1% 100ppm 1Watt max.
Request a Quote Datasheet
Description
Metal Oxide Resistors 100Mohms 1% 100ppm 1Watt max.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors 100Mohms 1% 100ppm 1Watt max. - RNX038100MFKRB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 100Mohms 1% 100ppm 1Watt max.
RNX038100MFKRB
Metal Oxide Resistors 100Mohms 1% 100ppm 1Watt max. RNX038100MFKRB
Metal Oxide Resistors 100Mohms 1% 100ppm 1Watt max.

Metal Oxide Resistors 100Mohms 1% 100ppm 1Watt max.

Supplier's Site
Through Hole Resistors - RNX038100MFKRB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX038100MFKRB-ND
Through Hole Resistors RNX038100MFKRB-ND
100 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

100 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet
Res, Metal Oxide, 1W, 100Mohm, 1%, Axial; Resistance Vishay - 95T1006 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Oxide, 1W, 100Mohm, 1%, Axial; Resistance Vishay
95T1006
Res, Metal Oxide, 1W, 100Mohm, 1%, Axial; Resistance Vishay 95T1006
RES, METAL OXIDE, 1W, 100MOHM, 1%, AXIAL; Resistance:0.1Gohm; Product Range:RNX Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.5kV; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RES, METAL OXIDE, 1W, 100MOHM, 1%, AXIAL; Resistance:0.1Gohm; Product Range:RNX Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.5kV; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNX038100MFKRB RNX038100MFKRB-ND 95T1006
Product Name Metal Oxide Resistors 100Mohms 1% 100ppm 1Watt max. Through Hole Resistors Res, Metal Oxide, 1W, 100Mohm, 1%, Axial; Resistance Vishay
Technology / Construction MetalOxide MetalOxide MetalOxide
Resistance Range 1.00E8 ohms 1.00E8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details