Vishay Intertechnology, Inc. RES 2.00M OHM 1% 100 PPM 1W RNX0382M00FKEE

Description
RES 2.00Mohm 1% 100 PPM 1W
Request a Quote Datasheet
Description
RES 2.00Mohm 1% 100 PPM 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.00M OHM 1% 100 PPM 1W - RNX0382M00FKEE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.00M OHM 1% 100 PPM 1W
RNX0382M00FKEE
RES 2.00M OHM 1% 100 PPM 1W RNX0382M00FKEE
RES 2.00Mohm 1% 100 PPM 1W

RES 2.00Mohm 1% 100 PPM 1W

Supplier's Site
Through Hole Resistors - RNX2.00MBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX2.00MBTR-ND
Through Hole Resistors RNX2.00MBTR-ND
2 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

2 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNX0382M00FKEE RNX2.00MBTR-ND
Product Name RES 2.00M OHM 1% 100 PPM 1W Through Hole Resistors
Resistance Range 2.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details