Vishay Intertechnology, Inc. RES 249K OHM 1% 100 PPM 1W RNX038249KFKEE

Description
RES 249Kohm 1% 100 PPM 1W
Request a Quote Datasheet
Description
RES 249Kohm 1% 100 PPM 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249K OHM 1% 100 PPM 1W - RNX038249KFKEE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249K OHM 1% 100 PPM 1W
RNX038249KFKEE
RES 249K OHM 1% 100 PPM 1W RNX038249KFKEE
RES 249Kohm 1% 100 PPM 1W

RES 249Kohm 1% 100 PPM 1W

Supplier's Site
Through Hole Resistors - RNX249KBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX249KBTR-ND
Through Hole Resistors RNX249KBTR-ND
249 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

249 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNX038249KFKEE RNX249KBTR-ND
Product Name RES 249K OHM 1% 100 PPM 1W Through Hole Resistors
Resistance Range 249000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Resistors - 1-1614972-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details