Vishay Intertechnology, Inc. Metal Oxide Resistors 90Mohms 1% 100ppm 1/2Watt Max. RNX02590M0FKLB

Description
Metal Oxide Resistors 90Mohms 1% 100ppm 1/2Watt Max.
Request a Quote Datasheet
Description
Metal Oxide Resistors 90Mohms 1% 100ppm 1/2Watt Max.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors 90Mohms 1% 100ppm 1/2Watt Max. - RNX02590M0FKLB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 90Mohms 1% 100ppm 1/2Watt Max.
RNX02590M0FKLB
Metal Oxide Resistors 90Mohms 1% 100ppm 1/2Watt Max. RNX02590M0FKLB
Metal Oxide Resistors 90Mohms 1% 100ppm 1/2Watt Max.

Metal Oxide Resistors 90Mohms 1% 100ppm 1/2Watt Max.

Supplier's Site
Through Hole Resistors - RNX02590M0FKLB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX02590M0FKLB-ND
Through Hole Resistors RNX02590M0FKLB-ND
90 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

90 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNX02590M0FKLB RNX02590M0FKLB-ND
Product Name Metal Oxide Resistors 90Mohms 1% 100ppm 1/2Watt Max. Through Hole Resistors
Technology / Construction MetalOxide MetalOxide
Resistance Range 9.00E7 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details