Vishay Precision Group Metal Oxide Resistors 15Mohms 1% 100ppm 1Watt max. RNX03815M0FKEL

Description
Metal Oxide Resistors 15Mohms 1% 100ppm 1Watt max.
Request a Quote Datasheet
Description
Metal Oxide Resistors 15Mohms 1% 100ppm 1Watt max.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors 15Mohms 1% 100ppm 1Watt max. - RNX03815M0FKEL - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 15Mohms 1% 100ppm 1Watt max.
RNX03815M0FKEL
Metal Oxide Resistors 15Mohms 1% 100ppm 1Watt max. RNX03815M0FKEL
Metal Oxide Resistors 15Mohms 1% 100ppm 1Watt max.

Metal Oxide Resistors 15Mohms 1% 100ppm 1Watt max.

Supplier's Site
Through Hole Resistors - RNX03815M0FKEL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX03815M0FKEL-ND
Through Hole Resistors RNX03815M0FKEL-ND
15 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

15 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNX03815M0FKEL RNX03815M0FKEL-ND
Product Name Metal Oxide Resistors 15Mohms 1% 100ppm 1Watt max. Through Hole Resistors
Technology / Construction MetalOxide MetalOxide
Resistance Range 1.50E7 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details