Vishay Intertechnology, Inc. RES 2.70M OHM 1% 50 PPM 1.2W RNX0502M70FHEE

Description
RES 2.70Mohm 1% 50 PPM 1.2W
Request a Quote
Description
RES 2.70Mohm 1% 50 PPM 1.2W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2.70M OHM 1% 50 PPM 1.2W - RNX0502M70FHEE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.70M OHM 1% 50 PPM 1.2W
RNX0502M70FHEE
RES 2.70M OHM 1% 50 PPM 1.2W RNX0502M70FHEE
RES 2.70Mohm 1% 50 PPM 1.2W

RES 2.70Mohm 1% 50 PPM 1.2W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RNX0502M70FHEE
Product Name RES 2.70M OHM 1% 50 PPM 1.2W
Resistance Range 2.70E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details