Vishay Intertechnology, Inc. Through Hole Resistors RNX075100MFKLB

Description
100 MOhms ±1% 2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet
Description
100 MOhms ±1% 2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNX075100MFKLB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX075100MFKLB-ND
Through Hole Resistors RNX075100MFKLB-ND
100 MOhms ±1% 2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

100 MOhms ±1% 2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet
Res Metal Oxide 100M Ohm 1% 2W ¦100ppm/¦C AXL Thru-Hole - RNX075100MFKLB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide 100M Ohm 1% 2W ¦100ppm/¦C AXL Thru-Hole
RNX075100MFKLB
Res Metal Oxide 100M Ohm 1% 2W ¦100ppm/¦C AXL Thru-Hole RNX075100MFKLB
Res Metal Oxide 100M Ohm 1% 2W ¦100ppm/¦C AXL Thru-Hole

Res Metal Oxide 100M Ohm 1% 2W ¦100ppm/¦C AXL Thru-Hole

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNX075100MFKLB-ND RNX075100MFKLB
Product Name Through Hole Resistors Res Metal Oxide 100M Ohm 1% 2W ¦100ppm/¦C AXL Thru-Hole
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details