200 MOhms ±1% 2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film
Metal Oxide Resistors 200Mohms 1% 100ppm 2Watts Max.
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNX075200MFKLB-ND | RNX075200MFKLB |
| Product Name | Through Hole Resistors | Metal Oxide Resistors 200Mohms 1% 100ppm 2Watts Max. |
| Configuration | Single Resistor | |
| Category / Application | General Use; High Voltage Resistor | |
| Technology / Construction | MetalOxide | MetalOxide |
| Mounting / Packaging | Axial Leads; Axial | |
| Tolerance | 1 +/- % | 1 +/- % |