Vishay Intertechnology, Inc. Through Hole Resistors RNX0381G00FNEE

Description
1 GOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet
Description
1 GOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNX1.00GCTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX1.00GCTR-ND
Through Hole Resistors RNX1.00GCTR-ND
1 GOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

1 GOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet
RES 1.00G OHM 1% 200 PPM 1W - RNX0381G00FNEE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00G OHM 1% 200 PPM 1W
RNX0381G00FNEE
RES 1.00G OHM 1% 200 PPM 1W RNX0381G00FNEE
RES 1.00Gohm 1% 200 PPM 1W

RES 1.00Gohm 1% 200 PPM 1W

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNX1.00GCTR-ND RNX0381G00FNEE
Product Name Through Hole Resistors RES 1.00G OHM 1% 200 PPM 1W
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details