Vishay Intertechnology, Inc. RES 2.00M OHM 0.5% 50 PPM 1.2W RNX0502M00DHEE

Description
RES 2.00Mohm 0.5% 50 PPM 1.2W
Request a Quote Datasheet
Description
RES 2.00Mohm 0.5% 50 PPM 1.2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.00M OHM 0.5% 50 PPM 1.2W - RNX0502M00DHEE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.00M OHM 0.5% 50 PPM 1.2W
RNX0502M00DHEE
RES 2.00M OHM 0.5% 50 PPM 1.2W RNX0502M00DHEE
RES 2.00Mohm 0.5% 50 PPM 1.2W

RES 2.00Mohm 0.5% 50 PPM 1.2W

Supplier's Site
Through Hole Resistors - RNX2.00MFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX2.00MFTR-ND
Through Hole Resistors RNX2.00MFTR-ND
2 MOhms ±0.5% 1.2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

2 MOhms ±0.5% 1.2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNX0502M00DHEE RNX2.00MFTR-ND
Product Name RES 2.00M OHM 0.5% 50 PPM 1.2W Through Hole Resistors
Resistance Range 2.00E6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1.2 watts 1.2 watts
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers