Vishay Intertechnology, Inc. Metal Oxide Resistors 100Mohms 5% 50ppm 1.2Watts Max. RNX050100MDHLB

Description
Metal Oxide Resistors 100Mohms 5% 50ppm 1.2Watts Max.
Request a Quote Datasheet
Description
Metal Oxide Resistors 100Mohms 5% 50ppm 1.2Watts Max.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors 100Mohms 5% 50ppm 1.2Watts Max. - RNX050100MDHLB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 100Mohms 5% 50ppm 1.2Watts Max.
RNX050100MDHLB
Metal Oxide Resistors 100Mohms 5% 50ppm 1.2Watts Max. RNX050100MDHLB
Metal Oxide Resistors 100Mohms 5% 50ppm 1.2Watts Max.

Metal Oxide Resistors 100Mohms 5% 50ppm 1.2Watts Max.

Supplier's Site
Through Hole Resistors - RNX050100MDHLB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX050100MDHLB-ND
Through Hole Resistors RNX050100MDHLB-ND
100 MOhms ±0.5% 1.2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

100 MOhms ±0.5% 1.2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet
Rnx-1/2 100M .5% T-2 L05 Vishay - 58R2513 - Newark, An Avnet Company
Chicago, IL, United States
Rnx-1/2 100M .5% T-2 L05 Vishay
58R2513
Rnx-1/2 100M .5% T-2 L05 Vishay 58R2513
RNX-1/2 100M .5% T-2 L05

RNX-1/2 100M .5% T-2 L05

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNX050100MDHLB RNX050100MDHLB-ND 58R2513
Product Name Metal Oxide Resistors 100Mohms 5% 50ppm 1.2Watts Max. Through Hole Resistors Rnx-1/2 100M .5% T-2 L05 Vishay
Technology / Construction MetalOxide MetalOxide
Resistance Range 1.00E8 ohms
Tolerance 5 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 1.2 watts 1.2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details