Vishay Intertechnology, Inc. Metal Oxide Resistors 1Gohms 2% 200ppm 1Watt Max. RNX0381G00GNEL

Description
Metal Oxide Resistors 1Gohms 2% 200ppm 1Watt Max.
Request a Quote Datasheet
Description
Metal Oxide Resistors 1Gohms 2% 200ppm 1Watt Max.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors 1Gohms 2% 200ppm 1Watt Max. - RNX0381G00GNEL - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 1Gohms 2% 200ppm 1Watt Max.
RNX0381G00GNEL
Metal Oxide Resistors 1Gohms 2% 200ppm 1Watt Max. RNX0381G00GNEL
Metal Oxide Resistors 1Gohms 2% 200ppm 1Watt Max.

Metal Oxide Resistors 1Gohms 2% 200ppm 1Watt Max.

Supplier's Site
Through Hole Resistors - RNX0381G00GNEL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX0381G00GNEL-ND
Through Hole Resistors RNX0381G00GNEL-ND
1 GOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

1 GOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNX0381G00GNEL RNX0381G00GNEL-ND
Product Name Metal Oxide Resistors 1Gohms 2% 200ppm 1Watt Max. Through Hole Resistors
Technology / Construction MetalOxide MetalOxide
Resistance Range 1.00E9 ohms
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details