Vishay Intertechnology, Inc. RES 4.75M OHM 1% 100 PPM 0.5W RNX0254M75FKEE

Description
RES 4.75Mohm 1% 100 PPM 0.5W
Request a Quote Datasheet
Description
RES 4.75Mohm 1% 100 PPM 0.5W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75M OHM 1% 100 PPM 0.5W - RNX0254M75FKEE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75M OHM 1% 100 PPM 0.5W
RNX0254M75FKEE
RES 4.75M OHM 1% 100 PPM 0.5W RNX0254M75FKEE
RES 4.75Mohm 1% 100 PPM 0.5W

RES 4.75Mohm 1% 100 PPM 0.5W

Supplier's Site
Through Hole Resistors - RNX4.75MATR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX4.75MATR-ND
Through Hole Resistors RNX4.75MATR-ND
4.75 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

4.75 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNX0254M75FKEE RNX4.75MATR-ND
Product Name RES 4.75M OHM 1% 100 PPM 0.5W Through Hole Resistors
Resistance Range 4.75E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details