Vishay Intertechnology, Inc. RES 1.62M OHM 1% 100 PPM 1.2W RNX0501M62FKEE

Description
RES 1.62Mohm 1% 100 PPM 1.2W
Request a Quote Datasheet
Description
RES 1.62Mohm 1% 100 PPM 1.2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.62M OHM 1% 100 PPM 1.2W - RNX0501M62FKEE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62M OHM 1% 100 PPM 1.2W
RNX0501M62FKEE
RES 1.62M OHM 1% 100 PPM 1.2W RNX0501M62FKEE
RES 1.62Mohm 1% 100 PPM 1.2W

RES 1.62Mohm 1% 100 PPM 1.2W

Supplier's Site
Through Hole Resistors - RNX1.62MDTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX1.62MDTR-ND
Through Hole Resistors RNX1.62MDTR-ND
1.62 MOhms ±1% 1.2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

1.62 MOhms ±1% 1.2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNX0501M62FKEE RNX1.62MDTR-ND
Product Name RES 1.62M OHM 1% 100 PPM 1.2W Through Hole Resistors
Resistance Range 1.62E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.2 watts 1.2 watts
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details