Vishay Intertechnology, Inc. RES 4.02M OHM 1% 100 PPM 2W RNX0754M02FKEE

Description
RES 4.02Mohm 1% 100 PPM 2W
Request a Quote Datasheet
Description
RES 4.02Mohm 1% 100 PPM 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02M OHM 1% 100 PPM 2W - RNX0754M02FKEE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02M OHM 1% 100 PPM 2W
RNX0754M02FKEE
RES 4.02M OHM 1% 100 PPM 2W RNX0754M02FKEE
RES 4.02Mohm 1% 100 PPM 2W

RES 4.02Mohm 1% 100 PPM 2W

Supplier's Site
Through Hole Resistors - RNX4.02MHTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX4.02MHTR-ND
Through Hole Resistors RNX4.02MHTR-ND
4.02 MOhms ±1% 2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

4.02 MOhms ±1% 2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNX0754M02FKEE RNX4.02MHTR-ND
Product Name RES 4.02M OHM 1% 100 PPM 2W Through Hole Resistors
Resistance Range 4.02E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details