Vishay Intertechnology, Inc. RES 200M OHM 1% 200 PPM 1W RNX038200MFNEE

Description
RES 200Mohm 1% 200 PPM 1W
Request a Quote Datasheet
Description
RES 200Mohm 1% 200 PPM 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200M OHM 1% 200 PPM 1W - RNX038200MFNEE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200M OHM 1% 200 PPM 1W
RNX038200MFNEE
RES 200M OHM 1% 200 PPM 1W RNX038200MFNEE
RES 200Mohm 1% 200 PPM 1W

RES 200Mohm 1% 200 PPM 1W

Supplier's Site
Through Hole Resistors - RNX200MCTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX200MCTR-ND
Through Hole Resistors RNX200MCTR-ND
200 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

200 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNX038200MFNEE RNX200MCTR-ND
Product Name RES 200M OHM 1% 200 PPM 1W Through Hole Resistors
Resistance Range 2.00E8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756549 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details