Vishay Intertechnology, Inc. Metal Oxide Resistors 2Gohms 5% 200ppm 1.2Watts Max. RNX0502G00JNLB

Description
Metal Oxide Resistors 2Gohms 5% 200ppm 1.2Watts Max.
Request a Quote Datasheet
Description
Metal Oxide Resistors 2Gohms 5% 200ppm 1.2Watts Max.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors 2Gohms 5% 200ppm 1.2Watts Max. - RNX0502G00JNLB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 2Gohms 5% 200ppm 1.2Watts Max.
RNX0502G00JNLB
Metal Oxide Resistors 2Gohms 5% 200ppm 1.2Watts Max. RNX0502G00JNLB
Metal Oxide Resistors 2Gohms 5% 200ppm 1.2Watts Max.

Metal Oxide Resistors 2Gohms 5% 200ppm 1.2Watts Max.

Supplier's Site
Through Hole Resistors - RNX0502G00JNLB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX0502G00JNLB-ND
Through Hole Resistors RNX0502G00JNLB-ND
2 GOhms ±5% 1.2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

2 GOhms ±5% 1.2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet
Resistor,metal Oxide,2Gohms,2Kwv,5+/-% Tol,200Ppm-Tc Vishay - 50B2545 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Oxide,2Gohms,2Kwv,5+/-% Tol,200Ppm-Tc Vishay
50B2545
Resistor,metal Oxide,2Gohms,2Kwv,5+/-% Tol,200Ppm-Tc Vishay 50B2545
Resistor,Metal Oxide,2GOhms,2KWV,5+ /-% Tol,200ppm-TC

Resistor,Metal Oxide,2GOhms,2KWV,5+/-% Tol,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNX0502G00JNLB RNX0502G00JNLB-ND 50B2545
Product Name Metal Oxide Resistors 2Gohms 5% 200ppm 1.2Watts Max. Through Hole Resistors Resistor,metal Oxide,2Gohms,2Kwv,5+/-% Tol,200Ppm-Tc Vishay
Technology / Construction MetalOxide MetalOxide MetalOxide
Resistance Range 2.00E9 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 1.2 watts 1.2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details