Vishay Precision Group Through Hole Resistors RNX02510M0FKEL

Description
10 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet
Description
10 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNX02510M0FKEL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX02510M0FKEL-ND
Through Hole Resistors RNX02510M0FKEL-ND
10 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

10 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet
RNX02510M0FKEL - RNX02510M0FKEL - ASAP Semiconductor LLC
Anaheim, CA, United States
RNX02510M0FKEL
RNX02510M0FKEL
RNX02510M0FKEL RNX02510M0FKEL
RNX02510M0FKEL

RNX02510M0FKEL

Supplier's Site
Resistor, Metal Oxide, 10Mohm, 500Mw, 1%; Resistance Vishay - 41K9180 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Oxide, 10Mohm, 500Mw, 1%; Resistance Vishay
41K9180
Resistor, Metal Oxide, 10Mohm, 500Mw, 1%; Resistance Vishay 41K9180
RESISTOR, METAL OXIDE, 10MOHM, 500mW, 1%; Resistance:10Mohm; Product Range:RNX Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RESISTOR, METAL OXIDE, 10MOHM, 500mW, 1%; Resistance:10Mohm; Product Range:RNX Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNX02510M0FKEL-ND RNX02510M0FKEL 41K9180
Product Name Through Hole Resistors RNX02510M0FKEL Resistor, Metal Oxide, 10Mohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details