Samtec Inc. Pin & Socket Connectors SL-106-G-12

Description
.100 Low Prof Single Row Screw Mach Skt
Request a Quote Datasheet
Description
.100 Low Prof Single Row Screw Mach Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SL-106-G-12 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SL-106-G-12
Pin & Socket Connectors SL-106-G-12
.100 Low Prof Single Row Screw Mach Skt

.100 Low Prof Single Row Screw Mach Skt

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SL-106-G-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SL-106-G-12
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SL-106-G-12
CONN RCPT 6POS 0.1 GOLD PCB

CONN RCPT 6POS 0.1 GOLD PCB

Supplier's Site
Socket Strip, 2.54Mm, Through Hole Vertical, 6 Position; Connector Systems Samtec - 11P6600 - Newark, An Avnet Company
Chicago, IL, United States
Socket Strip, 2.54Mm, Through Hole Vertical, 6 Position; Connector Systems Samtec
11P6600
Socket Strip, 2.54Mm, Through Hole Vertical, 6 Position; Connector Systems Samtec 11P6600
SOCKET STRIP, 2.54MM, THROUGH HOLE VERTICAL, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:SL Series RoHS Compliant: Yes

SOCKET STRIP, 2.54MM, THROUGH HOLE VERTICAL, 6 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:SL Series RoHS Compliant: Yes

Supplier's Site Datasheet
SAMTEC SL-106-G-12 Board-To-Board Connector, Vertical, SL Series, 6 Contacts, Receptacle, 2.54 mm, Through Hole - 680-SL-106-G-12 - Utmel Electronic Limited
Hong Kong, China
SAMTEC SL-106-G-12 Board-To-Board Connector, Vertical, SL Series, 6 Contacts, Receptacle, 2.54 mm, Through Hole
680-SL-106-G-12
SAMTEC SL-106-G-12 Board-To-Board Connector, Vertical, SL Series, 6 Contacts, Receptacle, 2.54 mm, Through Hole 680-SL-106-G-12
SAMTEC SL-106-G-12 Board-To-Board Connector, Vertical, SL Series, 6 Contacts, Receptacle, 2.54 mm, Through Hole

SAMTEC SL-106-G-12 Board-To-Board Connector, Vertical, SL Series, 6 Contacts, Receptacle, 2.54 mm, Through Hole

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SL-106-G-12 SL-106-G-12 11P6600 680-SL-106-G-12
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket Strip, 2.54Mm, Through Hole Vertical, 6 Position; Connector Systems Samtec SAMTEC SL-106-G-12 Board-To-Board Connector, Vertical, SL Series, 6 Contacts, Receptacle, 2.54 mm, Through Hole
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 175/PP180 Silver Plated Wire Contacts 42.4mm¦ Mating Force High - 1347-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - Double Heads Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details