Samtec Inc. Socket Strip, 2.54Mm, Through Hole Vertical, 22 Position; Connector Systems Samtec SL-122-TT-19

Description
SOCKET STRIP, 2.54MM, THROUGH HOLE VERTICAL, 22 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:22Contacts; Connector Mounting:Through Hole Mount; Product Range:SL Series RoHS Compliant: Yes
Datasheet
Description
SOCKET STRIP, 2.54MM, THROUGH HOLE VERTICAL, 22 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:22Contacts; Connector Mounting:Through Hole Mount; Product Range:SL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Strip, 2.54Mm, Through Hole Vertical, 22 Position; Connector Systems Samtec - 97P7311 - Newark, An Avnet Company
Chicago, IL, United States
Socket Strip, 2.54Mm, Through Hole Vertical, 22 Position; Connector Systems Samtec
97P7311
Socket Strip, 2.54Mm, Through Hole Vertical, 22 Position; Connector Systems Samtec 97P7311
SOCKET STRIP, 2.54MM, THROUGH HOLE VERTICAL, 22 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:22Contacts; Connector Mounting:Through Hole Mount; Product Range:SL Series RoHS Compliant: Yes

SOCKET STRIP, 2.54MM, THROUGH HOLE VERTICAL, 22 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:22Contacts; Connector Mounting:Through Hole Mount; Product Range:SL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97P7311
Product Name Socket Strip, 2.54Mm, Through Hole Vertical, 22 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1515-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
PCB Sockets - 1731118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details