Samtec Inc. Pin & Socket Connectors SL-110-TT-19

Description
.100 Low Prof Single Row Screw Mach Skt
Request a Quote Datasheet
Description
.100 Low Prof Single Row Screw Mach Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SL-110-TT-19 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SL-110-TT-19
Pin & Socket Connectors SL-110-TT-19
.100 Low Prof Single Row Screw Mach Skt

.100 Low Prof Single Row Screw Mach Skt

Buy Now
Socket Strip, 2.54Mm, Through Hole Vertical, 10 Position; Connector Systems Samtec - 97P7193 - Newark, An Avnet Company
Chicago, IL, United States
Socket Strip, 2.54Mm, Through Hole Vertical, 10 Position; Connector Systems Samtec
97P7193
Socket Strip, 2.54Mm, Through Hole Vertical, 10 Position; Connector Systems Samtec 97P7193
SOCKET STRIP, 2.54MM, THROUGH HOLE VERTICAL, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:SL Series RoHS Compliant: Yes

SOCKET STRIP, 2.54MM, THROUGH HOLE VERTICAL, 10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:SL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SL-110-TT-19 97P7193
Product Name Pin & Socket Connectors Socket Strip, 2.54Mm, Through Hole Vertical, 10 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NAKN - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
PCB Headers - 1321178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details