.100 Low Prof Single Row Screw Mach Skt
Receptacle 2.54mm PCB micro-socket 8way
Receptacle 2.54mm PCB micro-socket 8way
CONN RCPT 8POS 0.1 GOLD PCB Product overview: SL-108-T-12 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SL-108-T-12 can be used for catalog matching and distributor lookup.
BOARD-BOARD CONNECTOR SOCKET, 8WAY, 1ROW; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SL-108-T-12 | 7679325P | 7679325 | 315-SL-108-T-12 | 11P6620 |
| Product Name | Pin & Socket Connectors | PCB Sockets | PCB Sockets | Electronic Connector | Board-Board Connector Socket, 8Way, 1Row; Connector Systems Samtec |
| Termination | Solder | Solder | Solder | ||
| Category | Board to Board Connector | ||||
| Mounting | Through hole | Through Hole Mount |