The Socket Strip, 2.54mm, Through Hole Vertical, 31 Position (part number 11P6829) is a low-profile machined socket strip designed for board-to-board applications. It features a single row configuration with a pitch spacing of 2.54mm and accommodates up to 31 contacts. The insulator material is black glass-filled polyester, while the contacts are made from BeCu and brass, with plating options available in gold or tin. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The product is RoHS compliant and lead-free solderable, suitable for wave soldering. The low insertion force design allows for easier mating and unmating, making it a practical choice for various electronic projects.
CONN RCPT 31POS 0.1 TIN PCB
SOCKET STRIP, 2.54MM, THROUGH HOLE VERTICAL, 31 POSITION; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | SL-131-TT-12 | 11P6829 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket Strip, 2.54Mm, Through Hole Vertical, 31 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector |