Samtec Inc. Board to Board & Mezzanine Connectors SL-113-TT-12

Description
.100 Low Profile Single Row Screw Mach
Request a Quote
Description
.100 Low Profile Single Row Screw Mach
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket Strip, 2.54mm, Through Hole Vertical, 13 Position (part number 11P6668) is a low-profile machined socket strip designed for board-to-board applications. It features a single row configuration with 13 contacts and a pitch spacing of 2.54mm. The insulator material is black glass-filled polyester, while the contacts are made from beryllium copper and brass, with plating options available in gold or tin. This product is RoHS compliant and supports an operating temperature range of -55°C to +125°C with gold plating, and -55°C to +105°C with tin plating. The contact resistance is specified at 10 mΩ, and it offers a low insertion force option for ease of use. The socket strip is suitable for applications requiring a compact design without sacrificing insertion depth, making it a viable choice for engineers looking for reliable connectivity solutions.

Datasheet Summary
Powered by GS/AI

The Socket Strip, 2.54mm, Through Hole Vertical, 13 Position (part number 11P6668) is a low-profile machined socket strip designed for board-to-board applications. It features a single row configuration with 13 contacts and a pitch spacing of 2.54mm. The insulator material is black glass-filled polyester, while the contacts are made from beryllium copper and brass, with plating options available in gold or tin. This product is RoHS compliant and supports an operating temperature range of -55°C to +125°C with gold plating, and -55°C to +105°C with tin plating. The contact resistance is specified at 10 mΩ, and it offers a low insertion force option for ease of use. The socket strip is suitable for applications requiring a compact design without sacrificing insertion depth, making it a viable choice for engineers looking for reliable connectivity solutions.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
SL-113-TT-12
Board to Board & Mezzanine Connectors SL-113-TT-12
.100 Low Profile Single Row Screw Mach

.100 Low Profile Single Row Screw Mach

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SL-113-TT-12
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SL-113-TT-12
CONN RCPT .100" 13POS TIN PCB

CONN RCPT .100" 13POS TIN PCB

Supplier's Site
Socket Strip, 2.54Mm, Through Hole Vertical, 13 Position; Connector Systems Samtec - 11P6668 - Newark, An Avnet Company
Chicago, IL, United States
Socket Strip, 2.54Mm, Through Hole Vertical, 13 Position; Connector Systems Samtec
11P6668
Socket Strip, 2.54Mm, Through Hole Vertical, 13 Position; Connector Systems Samtec 11P6668
SOCKET STRIP, 2.54MM, THROUGH HOLE VERTICAL, 13 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Connector Mounting:Through Hole Mount; Product Range:SL Series RoHS Compliant: Yes

SOCKET STRIP, 2.54MM, THROUGH HOLE VERTICAL, 13 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Connector Mounting:Through Hole Mount; Product Range:SL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SL-113-TT-12 SL-113-TT-12 11P6668
Product Name Board to Board & Mezzanine Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket Strip, 2.54Mm, Through Hole Vertical, 13 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data