The Socket Strip, 2.54mm, Through Hole Vertical, 5 Position (part number 82K9075) is a low-profile machined socket strip designed for board-to-board applications. It features a single row configuration with a pitch spacing of 2.54mm and accommodates five contacts. The insulator material is black glass-filled polyester, while the contacts are made from beryllium copper and brass, with plating options available in gold or tin. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The product is RoHS compliant and suitable for lead-free soldering via wave methods. It offers low insertion force options and is designed for a maximum insertion depth of 3.81mm. This socket strip is compatible with various mating connectors, making it versatile for different applications.
.100 Low Prof Single Row Screw Mach Skt
SOCKET STRIP, 2.54MM, THROUGH HOLE VERTICAL, 5 POSITION; Connector Systems:Board-to-Boa
CONN RCPT 5POS 0.1 GOLD PCB
| Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SL-105-G-10 | 82K9075 | SL-105-G-10 |
| Product Name | Pin & Socket Connectors | Socket Strip, 2.54Mm, Through Hole Vertical, 5 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty |