Samtec Inc. Connector Systems Samtec SLM-104-01-G-S.

Description
Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:SLM Series; Contact Material:Phosphor Bronze; Gender:Socket RoHS Compliant: Yes
Description
Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:SLM Series; Contact Material:Phosphor Bronze; Gender:Socket RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Systems Samtec - 28AC2204 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Samtec
28AC2204
Connector Systems Samtec 28AC2204
Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:SLM Series; Contact Material:Phosphor Bronze; Gender:Socket RoHS Compliant: Yes

Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:SLM Series; Contact Material:Phosphor Bronze; Gender:Socket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC2204
Product Name Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data