Samtec Inc. Datasheets for Board to Board Connectors
Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more
Page:
1
50
100
110
120
130
140
150
153
154
155
156
157
158
159
160
161
162
163
164
165
170
180
190
200
210
220
250
286
| Product Name | Notes |
|---|---|
| SERIAL ATA, CABLE MOUNT Available with 22 Positions Single Row Selective Gold Plating Surface Moun | |
| SERIAL ATA, VERTICAL BOARD MOUNT Available with 22 Positions Single Row Selective Gold Plating Surface Mount | |
| Available up to 30 Contacts Per Row Through Hole and Surface Mount Double Row Selective Gold Plating | |
| Surface Mount Available up to 36 Contacts Per Row Single and Double Row Selective Gold Plating |
| << Prev | Next >> |