Samtec Inc. Pin & Socket Connectors SLM-110-01-G-S

Description
.050 x .100 Tiger Buy Low Prof Skt Strip
Request a Quote Datasheet
Description
.050 x .100 Tiger Buy Low Prof Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SLM-110-01-G-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SLM-110-01-G-S
Pin & Socket Connectors SLM-110-01-G-S
.050 x .100 Tiger Buy Low Prof Skt Strip

.050 x .100 Tiger Buy Low Prof Skt Strip

Buy Now
Singapore, Singapore
Electronic Connector
315-SLM-110-01-G-S
Electronic Connector 315-SLM-110-01-G-S
CONN RCPT 10POS 0.05 GOLD PCB Product overview: SLM-110-01-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SLM-110-01-G-S can be used for catalog matching and distributor lookup.

CONN RCPT 10POS 0.05 GOLD PCB Product overview: SLM-110-01-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SLM-110-01-G-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Sockets - 1805067 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1805067
PCB Sockets 1805067
.050" x .100" Tiger Buy Low Profile Sock

.050" x .100" Tiger Buy Low Profile Sock

Supplier's Site
PCB Sockets - 1804650 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1804650
PCB Sockets 1804650
.050" x .100" Tiger Buy Low Profile Sock

.050" x .100" Tiger Buy Low Profile Sock

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SLM-110-01-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SLM-110-01-G-S
CONN RCPT 10POS 0.05 GOLD PCB

CONN RCPT 10POS 0.05 GOLD PCB

Supplier's Site
.050 Micro Strips Rohs Compliant Samtec - 97P7460 - Newark, An Avnet Company
Chicago, IL, United States
.050 Micro Strips Rohs Compliant Samtec
97P7460
.050 Micro Strips Rohs Compliant Samtec 97P7460
.050 MICRO STRIPS ROHS COMPLIANT: YES

.050 MICRO STRIPS ROHS COMPLIANT: YES

Supplier's Site
Connector, Rcpt, 10Pos, 1Row, 1.27Mm; Pitch Spacing Samtec - 56AC6597 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 10Pos, 1Row, 1.27Mm; Pitch Spacing Samtec
56AC6597
Connector, Rcpt, 10Pos, 1Row, 1.27Mm; Pitch Spacing Samtec 56AC6597
CONNECTOR, RCPT, 10POS, 1ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:SLM Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 10POS, 1ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:SLM Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLM-110-01-G-S 315-SLM-110-01-G-S 1805067 SLM-110-01-G-S 97P7460 56AC6597
Product Name Pin & Socket Connectors Electronic Connector PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets .050 Micro Strips Rohs Compliant Samtec Connector, Rcpt, 10Pos, 1Row, 1.27Mm; Pitch Spacing Samtec
Termination Solder Solder Solder Through Hole
Current Rating 5.2 amps
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75/180 Retaining Pins 1 Block High - 110G19 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
5 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Connectors Circular, Plastic, Medical Grade - CAB.H02.GLA.C72G - Heilind Electronics, Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers
XC5(DIN-style Twin-contact Connectors)   - XC5B-2031-0 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
5 suppliers