The Samtec SL Series Board-Board Connector, part number 28AC2193, is a low-profile socket strip designed for board-to-board applications. It features a single row configuration with 20 contacts and a pitch spacing of 2.54 mm. The connector is suitable for through-hole mounting and is RoHS compliant. It is constructed from black glass-filled polyester for the insulator, with contacts made from beryllium copper and brass, and offers plating options of gold or tin over nickel. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The connector supports a low insertion force, making it easier to use in various applications.
BOARD-BOARD CONN, SOCKET, 20WAY, 1ROW; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 28AC2193 |
| Product Name | Board-Board Conn, Socket, 20Way, 1Row; Connector Systems Samtec |
| Connector Type | Board to Board Connector |