Samtec Inc. Board to Board & Mezzanine Connectors SL-127-TT-11

Description
.100 Low Profile Single Row Screw Mach
Request a Quote Datasheet
Description
.100 Low Profile Single Row Screw Mach
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
SL-127-TT-11
Board to Board & Mezzanine Connectors SL-127-TT-11
.100 Low Profile Single Row Screw Mach

.100 Low Profile Single Row Screw Mach

Buy Now
Socket Strip, 2.54Mm, Through Hole Vertical, 27 Position; Connector Systems Samtec - 11P6793 - Newark, An Avnet Company
Chicago, IL, United States
Socket Strip, 2.54Mm, Through Hole Vertical, 27 Position; Connector Systems Samtec
11P6793
Socket Strip, 2.54Mm, Through Hole Vertical, 27 Position; Connector Systems Samtec 11P6793
SOCKET STRIP, 2.54MM, THROUGH HOLE VERTICAL, 27 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:27Contacts; Connector Mounting:Through Hole Mount; Product Range:SL Series RoHS Compliant: Yes

SOCKET STRIP, 2.54MM, THROUGH HOLE VERTICAL, 27 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:27Contacts; Connector Mounting:Through Hole Mount; Product Range:SL Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SL-127-TT-11
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SL-127-TT-11
CONN RCPT 27POS 0.1 TIN PCB

CONN RCPT 27POS 0.1 TIN PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SL-127-TT-11 11P6793 SL-127-TT-11
Product Name Board to Board & Mezzanine Connectors Socket Strip, 2.54Mm, Through Hole Vertical, 27 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details
2 Piece Board to Board Connectors - 0.5mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details